Status: | Unknown |
---|---|
Series: | TeSys D Series |
RoHS: | Unknown |
Prices starting from US$82.24
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$162.57 |
216
|
Buy Now | |
Transfer Multisort Elektronik | US$82.24 |
90
|
Buy Now | |
RS Americas | US$216.15 |
77
|
Buy Now | |
Distrelec | US$151.52 |
47
|
Buy Now | |
Newark Electronics | US$242.89 |
22
|
Buy Now | |
element14 | US$187.34 |
22
|
Buy Now | |
Farnell | US$167.45 |
22
|
Buy Now | |
Conrad | US$177.93 |
5
|
Buy Now | |
Rapid Electronics | US$270.03 |
3
|
Buy Now | |
Chip One Stop | US$279.00 |
3
|
Buy Now |
Load Current Inductive | 25A |
---|---|
Relay Mounting | DIN Rail |
Operating Voltage | 690VAC |
Contact Configuration | 3PST-NO |
No. of Poles | 3 Pole |
Switching Power AC3 | 20hp |
Switching Current AC1 | 40A |
Coil Voltage VAC Nom | - |
Coil Voltage VDC Nom | 24V |
Switching Power AC1 | 3hp |
Load Current Resistive | 40A |
Switching Current AC3 | 25A |
Product Range | TeSys D Series |
SVHC | No SVHC (15-Jan-2018) |
CONTACTOR 25A 24V DC LPL | RS |
Contactor: 3-pole | Transfer Multisort Elektronik |
Contactor, Motor Control, 3-P 1NO/1NC 25A 24VDC, Box Lugs, TeSys Deca Series | Schneider Electric LC1D25BD | RS Americas |
Schneider Electric Contactor, 3 Poles, 3NO, 25A @ 440V, 24V Coil | Distrelec |
Contactor, 3Pst-No, 24Vdc, Din Rail | Newark Electronics |
CONTACTOR, 3PST-NO, 24VDC, DIN RAIL | element14 |
Connection (components): Screw terminals | Conrad |
Contactors/Accessories | Rapid Electronics |
Where can I find additional details, specifications and documents for a LC1D25BD?
Additional datasheets, footprints and schematics for LC1D25BD are listed on our Part Details page. You can also find images and similar parts to LC1D25BD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LC1D25BD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LC1D25BD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LC1D25BD fall under?
The LC1D25BD is listed under Electrical & Lighting > Industrial Automation & Control Gear > Contactors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to LC1D25BD when available in the Contactors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LC1D25BD you can contact the distributor directly for product support, shipping queries etc.
Is the LC1D25BD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LC1D25BD have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, RS Americas, Distrelec and Newark Electronics have stock available or on a lead time for LC1D25BD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LC1D25BD often in real-time on the comparison pages.
What if I can't find stock of LC1D25BD?
You can fill out our help required form which you can use to request a quote for LC1D25BD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.