LC1D25B7 Part Information

Details for LC1D25B7 by Schneider Electric

Electrical & Lighting>Industrial Automation & Control Gear>Contactors & Accessories

Part Downloads

Part Specifications

Load Current Inductive 25A
Relay Mounting DIN Rail
Operating Voltage 24VAC
Contact Configuration 3NO
No. of Poles 3 Pole
Switching Power AC3 11kW
Switching Current AC1 40A
Coil Voltage VAC Nom 24V
Coil Voltage VDC Nom -
Switching Power AC1 11kW
Load Current Resistive 40A
Switching Current AC3 25A
Product Range TeSys D Series
SVHC No SVHC (15-Jan-2018)
External Depth 92mm
External Length / Height 85mm
External Width 45mm
Operating Temperature Max 60°C

Frequently Asked Questions

Where can I find additional details, specifications and documents for a LC1D25B7?

Additional datasheets, footprints and schematics for LC1D25B7 are listed in our Part Details tab. You can also find the LC1D25B7 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LC1D25B7 in the Pricing & Inventory tab next to part details. You can view LC1D25B7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LC1D25B7 fall under?

The LC1D25B7 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Contactors & Accessories.

Can I view similar or alternative parts?

You can view similar parts to LC1D25B7 when available in the Contactors & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LC1D25B7 you can contact the distributor directly for product support, shipping queries etc.

Is the LC1D25B7 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LC1D25B7 have stock available?

There is no stock from authorised distributors for LC1D25B7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LC1D25B7 often in real-time on the comparison pages.

What if I can't find stock of LC1D25B7?

You can fill out our help required form which you can use to request a quote for LC1D25B7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for LC1D25B7

Loading...
Loading Results for LC1D25B7
We use cookies to improve your experience. See our privacy policy.
Okay