Status: | Unknown |
---|---|
Series: | TeSys D Series |
RoHS: | Unknown |
Prices starting from US$40.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$64.56
|
298
in stock
|
Buy Now | |
RS Americas
from US$135.09
|
23
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$40.35
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$131.53
|
5
in stock
|
Buy Now | |
element14
from US$69.56
|
5
in stock
|
Buy Now | |
Distrelec
from US$68.64
|
5
in stock
|
Buy Now | |
Farnell
from US$64.56
|
5
in stock
|
Buy Now |
Load Current Inductive | 18A |
---|---|
Relay Mounting | DIN Rail |
Operating Voltage | 110VAC |
Contact Configuration | DPDT |
No. of Poles | 3 Pole |
Switching Power AC3 | 9kW |
Switching Current AC1 | 32A |
Coil Voltage VAC Nom | 110V |
Coil Voltage VDC Nom | - |
Switching Power AC1 | 3hp |
Load Current Resistive | 32A |
Switching Current AC3 | 18A |
Product Range | TeSys D Series |
SVHC | No SVHC (15-Jan-2018) |
External Depth | 86mm |
External Length / Height | 77mm |
External Width | 45mm |
Operating Temperature Max | 60°C |
TeSys D contactor 18A 110Vac coil | RS |
Contactor LC1D, 440VAC, 18A, 3P, 110VAC, DIN Rail, TeSys Deca Series | Schneider Electric LC1D18F7 | RS Americas |
Contactor: 3-pole | Transfer Multisort Elektronik |
Contactor, 9Kw, 110Vac | Newark Electronics |
CONTACTOR, 9KW, 110VAC | element14 |
Schneider Electric Contactor, 3 Poles, 3NO, 18A @ 440V, 110V Coil | Distrelec |
Where can I find additional details, specifications and documents for a LC1D18F7?
Additional datasheets, footprints and schematics for LC1D18F7 are listed on our Part Details page. You can also find images and similar parts to LC1D18F7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LC1D18F7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LC1D18F7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LC1D18F7 fall under?
The LC1D18F7 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Contactors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to LC1D18F7 when available in the Contactors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LC1D18F7 you can contact the distributor directly for product support, shipping queries etc.
Is the LC1D18F7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LC1D18F7 have stock available?
Authorised distributors including RS, RS Americas, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for LC1D18F7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LC1D18F7 often in real-time on the comparison pages.
What if I can't find stock of LC1D18F7?
You can fill out our help required form which you can use to request a quote for LC1D18F7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.