LC1D18D7 Contactors & Accessories by Schneider Electric

CONTACTOR, 3PST-NO, 600V, 18A

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$40.11

Distributor Stock
Logo for RS
RS
from US$85.13
18
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$40.11
1
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$190.00
-
Buy Now
Logo for RS Americas
RS Americas
from US$182.42
-
Buy Now
Logo for element14
element14
from US$108.01
-
Buy Now

Specifications

Load Current Inductive 18A
Relay Mounting DIN Rail
Operating Voltage 600V
Contact Configuration 3PST-NO
No. of Poles 3 Pole
Switching Power AC3 15hp
Switching Current AC1 32A
RoHS Compliant Yes

Alternative Descriptions

CONTACTOR | RS
Contactor: 3-pole | Transfer Multisort Elektronik
Contactor, 3Pst-No, 600V, 18A | Newark Electronics
Non-Reversing Contactor, 42VAC, 18A, 3P, DIN Rail, TeSys Deca Series | Schneider Electric LC1D18D7 | RS Americas
CONTACTOR, 18A, NC+NO, 42V | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LC1D18D7?

Additional datasheets, footprints and schematics for LC1D18D7 are listed on our Part Details page. You can also find images and similar parts to LC1D18D7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LC1D18D7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LC1D18D7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LC1D18D7 fall under?

The LC1D18D7 is listed under Automation & Process Control > Contactors & Accessories > Contactors.

Can I view similar or alternative parts?

You can view similar parts to LC1D18D7 when available in the Contactors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LC1D18D7 you can contact the distributor directly for product support, shipping queries etc.

Is the LC1D18D7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for LC1D18D7 have stock available?

Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, RS Americas and element14 have stock available or on a lead time for LC1D18D7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LC1D18D7 often in real-time on the comparison pages.

What if I can't find stock of LC1D18D7?

You can fill out our help required form which you can use to request a quote for LC1D18D7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay