LC1D18BL Part Information

Details for LC1D18BL by Schneider Electric

Electrical & Lighting>Industrial Automation & Control Gear>Contactors & Accessories

Featured Distributor

Farnell
Farnell

LC1D18BL

Buy Now
Pricing
BreakPrice
167.0000
Stock Information
Available in stock: 22
Additional stock arrives in: weeks
Details
Manufacturer: Schneider Electric

Part Downloads

Part Specifications

Load Current Inductive 18A
Relay Mounting DIN Rail
Operating Voltage 690V
Contact Configuration 3NO
No. of Poles 3 Pole
Switching Power AC3 10kW
Switching Current AC1 32A
Coil Voltage VAC Nom -
Coil Voltage VDC Nom 24V
Switching Power AC1 3hp
Load Current Resistive 32A
Switching Current AC3 18A
Product Range TeSys D Series
SVHC No SVHC (15-Jan-2018)
External Depth 95mm
External Length / Height 77mm
External Width 45mm
Operating Temperature Max 60°C
Termination Type Screw

Frequently Asked Questions

Where can I find additional details, specifications and documents for a LC1D18BL?

Additional datasheets, footprints and schematics for LC1D18BL are listed in our Part Details tab. You can also find the LC1D18BL image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LC1D18BL in the Pricing & Inventory tab next to part details. You can view LC1D18BL price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LC1D18BL fall under?

The LC1D18BL is listed under Electrical & Lighting > Industrial Automation & Control Gear > Contactors & Accessories.

Can I view similar or alternative parts?

You can view similar parts to LC1D18BL when available in the Contactors & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LC1D18BL you can contact the distributor directly for product support, shipping queries etc.

Is the LC1D18BL RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LC1D18BL have stock available?

There is no stock from authorised distributors for LC1D18BL.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LC1D18BL often in real-time on the comparison pages.

What if I can't find stock of LC1D18BL?

You can fill out our help required form which you can use to request a quote for LC1D18BL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for LC1D18BL

Loading...
Loading Results for LC1D18BL
We use cookies to improve your experience. See our privacy policy.
Okay