Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Load Current Inductive | 18A |
---|---|
Relay Mounting | DIN Rail |
Operating Voltage | 600VAC |
Contact Configuration | 3PST-NO |
No. of Poles | 3 Pole |
Switching Power AC3 | 15hp |
RoHS Compliant | Yes |
CONTACTOR 600VAC 18AMP IEC | RS |
Non-Reversing Contactor, 24VDC, 18A, 3P, DIN Rail, TeSys Deca Series | Schneider Electric LC1D186BL | RS Americas |
CONT 18A 24VDCLOWCLUGTM | element14 |
Contactor, Non-Reverse. 18A(Ac3) 32A(Ac1),3Pst- No | Newark Electronics |
Where can I find additional details, specifications and documents for a LC1D186BL?
Additional datasheets, footprints and schematics for LC1D186BL are listed on our Part Details page. You can also find images and similar parts to LC1D186BL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LC1D186BL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LC1D186BL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LC1D186BL fall under?
The LC1D186BL is listed under Automation & Process Control > Contactors & Accessories > Contactors.
Can I view similar or alternative parts?
You can view similar parts to LC1D186BL when available in the Contactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LC1D186BL you can contact the distributor directly for product support, shipping queries etc.
Is the LC1D186BL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LC1D186BL have stock available?
Authorised distributors including RS, RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for LC1D186BL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LC1D186BL often in real-time on the comparison pages.
What if I can't find stock of LC1D186BL?
You can fill out our help required form which you can use to request a quote for LC1D186BL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.