Status: | Unknown |
---|---|
Series: | TeSys D Series |
RoHS: | Unknown |
Load Current Inductive | 12A |
---|---|
Relay Mounting | DIN Rail |
Operating Voltage | 24V |
Contact Configuration | DPDT |
No. of Poles | 3 Pole |
Switching Power AC3 | 5.5kW |
Switching Current AC1 | 25A |
Coil Voltage VAC Nom | - |
Coil Voltage VDC Nom | 24V |
Switching Power AC1 | 2hp |
Load Current Resistive | 25A |
Switching Current AC3 | 12A |
Product Range | TeSys D Series |
SVHC | No SVHC (15-Jan-2018) |
Breaking Capacity Current AC | 250A |
Coil Operating Lower Percent Limit | 70% |
Coil Operating Upper Percent Limit | 125% |
Coil Type | DC |
Contact Current DC Max | 12A |
Contact Current Max | 25A |
Contact Voltage AC Nom | 600V |
Contact Voltage DC Max | 24V |
DC Coil Power | 5.4W |
External Depth | 95mm |
External Length / Height | 77mm |
External Width | 45mm |
IP / NEMA Rating | IP2X |
Insulation Voltage | 690V |
Main Contact Current AC1 Max | 25A |
Main Contact Current AC3 Max | 12A |
Nom Operating Power | 2.4W |
Operating Temperature Max | 60°C |
Relay Type | Contactor |
Standard | EN60947 - 1 |
Termination Type | Screw |
Non-Reversing Contactor, 600VAC, 12A, 3P, 24VDC, DIN Rail, TeSys Deca Series | Schneider Electric LC1D12BL | RS Americas |
DC controlled contactor,12A 24Vdc coil | RS |
Contactor: 3-pole | Transfer Multisort Elektronik |
Schneider Electric Contactor, 3 Poles, 3NO, 12A @ 440V, 24V Coil | Distrelec |
Contactor, 3Pst-No, 24Vdc, 25A, Din Rail | Newark Electronics |
CONTACTOR, 5.5KW, 24VDC | Farnell |
Where can I find additional details, specifications and documents for a LC1D12BL?
Additional datasheets, footprints and schematics for LC1D12BL are listed on our Part Details page. You can also find images and similar parts to LC1D12BL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LC1D12BL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LC1D12BL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LC1D12BL fall under?
The LC1D12BL is listed under Electrical & Lighting > Industrial Automation & Control Gear > Contactors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to LC1D12BL when available in the Contactors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LC1D12BL you can contact the distributor directly for product support, shipping queries etc.
Is the LC1D12BL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LC1D12BL have stock available?
Authorised distributors including RS Americas, RS, Transfer Multisort Elektronik, Distrelec and Newark Electronics have stock available or on a lead time for LC1D12BL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LC1D12BL often in real-time on the comparison pages.
What if I can't find stock of LC1D12BL?
You can fill out our help required form which you can use to request a quote for LC1D12BL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.