Status: | Unknown |
---|---|
Series: | TeSys D Series |
RoHS: | Unknown |
Prices starting from US$45.77
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$83.41 |
601
|
Buy Now | |
Transfer Multisort Elektronik | US$45.77 |
113
|
Buy Now | |
Distrelec | US$92.20 |
42
|
Buy Now | |
RS Americas | US$111.98 |
31
|
Buy Now | |
Newark Electronics | US$169.16 |
25
|
Buy Now | |
element14 | US$109.45 |
15
|
Buy Now | |
Farnell | US$83.41 |
15
|
Buy Now | |
Conrad | US$107.83 |
11
|
Buy Now | |
Rapid Electronics | US$96.10 |
-
|
Buy Now |
Load Current Inductive | 9A |
---|---|
Relay Mounting | DIN Rail |
Operating Voltage | 690VAC |
Contact Configuration | 3PST-NO |
No. of Poles | 3 Pole |
Switching Power AC3 | 7.5hp |
Switching Current AC1 | 25A |
Coil Voltage VAC Nom | - |
Coil Voltage VDC Nom | 24V |
Switching Power AC1 | 1hp |
Load Current Resistive | 25A |
Switching Current AC3 | 9A |
Product Range | TeSys D Series |
SVHC | No SVHC (15-Jan-2018) |
CONTACTOR 9A 24VDC LPL | RS |
Contactor: 3-pole | Transfer Multisort Elektronik |
Schneider Electric Contactor, 3 Poles, 3NO, 9A @ 440V, 24V Coil | Distrelec |
Contactor LC1D, Non Reversing, 3P, 1NO1NC, 9A, 24 VDC, TeSys Deca Series | Schneider Electric LC1D09BD | RS Americas |
Contactor, 3Pst-No, 24Vdc, 20A, Din Rail | Newark Electronics |
CONTACTOR, 3PST-NO, 24VDC, DIN RAIL | element14 |
Connection (components): Screw terminals | Conrad |
Schneider LC1D09BD 3PST-NO 9A 690Vac 7.5HP Contactor | Rapid Electronics |
Where can I find additional details, specifications and documents for a LC1D09BD?
Additional datasheets, footprints and schematics for LC1D09BD are listed on our Part Details page. You can also find images and similar parts to LC1D09BD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LC1D09BD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LC1D09BD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LC1D09BD fall under?
The LC1D09BD is listed under Electrical & Lighting > Industrial Automation & Control Gear > Contactors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to LC1D09BD when available in the Contactors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LC1D09BD you can contact the distributor directly for product support, shipping queries etc.
Is the LC1D09BD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LC1D09BD have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Distrelec, RS Americas and Newark Electronics have stock available or on a lead time for LC1D09BD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LC1D09BD often in real-time on the comparison pages.
What if I can't find stock of LC1D09BD?
You can fill out our help required form which you can use to request a quote for LC1D09BD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.