LC1D098P7 Part Information

Details for LC1D098P7 by Schneider Electric

Electrical & Lighting>Industrial Automation & Control Gear>Contactors & Accessories

Featured Distributor

Farnell
Farnell

LC1D098P7

Buy Now
Pricing
BreakPrice
145.0000
Stock Information
Available in stock: 3
Additional stock arrives in: weeks
Details
Manufacturer: Schneider Electric

Part Downloads

Part Specifications

Load Current Inductive -
Relay Mounting DIN Rail
Operating Voltage 230VAC
Contact Configuration 2NO / 2NC
No. of Poles 4 Pole
Switching Power AC3 -
Switching Current AC1 20A
Coil Voltage VAC Nom 230V
Coil Voltage VDC Nom 110V
Switching Power AC1 -
Load Current Resistive 20A
Switching Current AC3 -
Product Range TeSys D Series
SVHC No SVHC (15-Jan-2018)
Coil Frequency Max 60Hz
Coil Holding Power 7.5VA
Coil Operating Frequency Min 50Hz
Coil Operating Voltage 230V
Coil Pull-in Power 70VA
Contact Current AC Max 98A
Contact Voltage AC Max 230V
External Depth 90mm
External Length / Height 85mm
External Width 45mm
Main Contact Current AC1 Max 20A
Main Contact Current AC3 Max 9A
Relay Type Contactor

Frequently Asked Questions

Where can I find additional details, specifications and documents for a LC1D098P7?

Additional datasheets, footprints and schematics for LC1D098P7 are listed in our Part Details tab. You can also find the LC1D098P7 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LC1D098P7 in the Pricing & Inventory tab next to part details. You can view LC1D098P7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LC1D098P7 fall under?

The LC1D098P7 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Contactors & Accessories.

Can I view similar or alternative parts?

You can view similar parts to LC1D098P7 when available in the Contactors & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LC1D098P7 you can contact the distributor directly for product support, shipping queries etc.

Is the LC1D098P7 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LC1D098P7 have stock available?

There is no stock from authorised distributors for LC1D098P7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LC1D098P7 often in real-time on the comparison pages.

What if I can't find stock of LC1D098P7?

You can fill out our help required form which you can use to request a quote for LC1D098P7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for LC1D098P7

Loading...
Loading Results for LC1D098P7
We use cookies to improve your experience. See our privacy policy.
Okay