Status: | Unknown |
---|---|
Series: | LC Series |
RoHS: | Unknown |
Cord Colour | Black |
---|---|
Cord Material | Polyester |
Tensile Strength | 50lb |
Width | 2.2mm |
Thickness | 0.35mm |
Reel Length (Metric) | 457m |
MIL Spec Class | A-A-52081-B-3 |
MIL Spec Finish | B |
Product Range | LC Series |
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | Lacing Cord |
Coating | Wax |
Colour | Black |
External Diameter | 2.16mm |
External Width | 457.2m |
Material | Polyester |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Reel Length | 457.2m |
Reel Length (Imperial) | 1500ft |
Tensile Strength (kg) | 12kg |
Thread Length | 457.2m |
BLACK LACING CORD | RS |
LACING CORD, BLACK, 457.2M | element14 |
Lacing Cord, Black/White, Polyester, Length 50.00 yard | Alpha Wire LC162 BK088 | RS Americas |
Where can I find additional details, specifications and documents for a LC162 BK088?
Additional datasheets, footprints and schematics for LC162 BK088 are listed on our Part Details page. You can also find images and similar parts to LC162 BK088 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LC162 BK088 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LC162 BK088 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LC162 BK088 fall under?
The LC162 BK088 is listed under Cable Leads & Connectors > Cable > Cable Management.
Can I view similar or alternative parts?
You can view similar parts to LC162 BK088 when available in the Cable Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LC162 BK088 you can contact the distributor directly for product support, shipping queries etc.
Is the LC162 BK088 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LC162 BK088 have stock available?
Authorised distributors including RS, element14, Farnell and RS Americas have stock available or on a lead time for LC162 BK088.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LC162 BK088 often in real-time on the comparison pages.
What if I can't find stock of LC162 BK088?
You can fill out our help required form which you can use to request a quote for LC162 BK088 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.