Status: | Unknown |
---|---|
Series: | LC Series |
RoHS: | Unknown |
Enclosure Type | Handheld |
---|---|
Enclosure Material | ABS |
External Height - Metric | 27mm |
External Width - Metric | 96mm |
External Depth - Metric | 145mm |
IP Rating | IP40 |
Body Colour | Grey |
NEMA Rating | - |
External Height - Imperial | 1.06" |
External Width - Imperial | 3.78" |
External Depth - Imperial | 5.71" |
Product Range | LC Series |
No. of Switch Holes | - |
SVHC | No SVHC (07-Jul-2017) |
Enclosure: multipurpose | Transfer Multisort Elektronik |
Enclosure, Handheld, Abs, Grey | Newark Electronics |
ENCLOSURE, HANDHELD, ABS, GREY | element14 |
Where can I find additional details, specifications and documents for a LC145-M2-D?
Additional datasheets, footprints and schematics for LC145-M2-D are listed on our Part Details page. You can also find images and similar parts to LC145-M2-D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LC145-M2-D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LC145-M2-D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LC145-M2-D fall under?
The LC145-M2-D is listed under Enclosures Racks & Cabinets > Enclosure Rack & Cabinet Accessories > Enclosure Accessories.
Can I view similar or alternative parts?
You can view similar parts to LC145-M2-D when available in the Enclosure Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LC145-M2-D you can contact the distributor directly for product support, shipping queries etc.
Is the LC145-M2-D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LC145-M2-D have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for LC145-M2-D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LC145-M2-D often in real-time on the comparison pages.
What if I can't find stock of LC145-M2-D?
You can fill out our help required form which you can use to request a quote for LC145-M2-D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.