Status: | Unknown |
---|---|
Series: | FIT® series |
RoHS: | Compliant |
Prices starting from US$0.10
Cord Colour | Black |
---|---|
Cord Material | Nylon |
Tensile Strength Pounds | 50lb |
Width | 2.2mm |
Thickness | 0.36mm |
Reel Length (Metric) | 457m |
MIL Spec Class | A-A-52080-B-3 |
MIL Spec Finish | B |
Product Range | FIT® series |
RoHS Compliant | Yes |
FIT WIRE MANAGEMENT | RS |
LC136 BLACK 500 YDS | Heilind Electronics |
Lacing Cord, Black, 500Yard | Newark Electronics |
Cord, Lacing, Abrasion, Chemical Resistant, Blk Nylon, 0.085" W, 50lbs. Load | Alpha Wire LC136 BK088 | RS Americas |
Where can I find additional details, specifications and documents for a LC136 BK088?
Additional datasheets, footprints and schematics for LC136 BK088 are listed on our Part Details page. You can also find images and similar parts to LC136 BK088 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LC136 BK088 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LC136 BK088 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LC136 BK088 fall under?
The LC136 BK088 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Ties > Lacing Cord.
Can I view similar or alternative parts?
You can view similar parts to LC136 BK088 when available in the Lacing Cord range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LC136 BK088 you can contact the distributor directly for product support, shipping queries etc.
Is the LC136 BK088 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LC136 BK088 have stock available?
Authorised distributors including RS, Heilind Electronics, Newark Electronics, Heilind Electronics Asia and RS Americas have stock available or on a lead time for LC136 BK088.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LC136 BK088 often in real-time on the comparison pages.
What if I can't find stock of LC136 BK088?
You can fill out our help required form which you can use to request a quote for LC136 BK088 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.