Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Kit Application Type | Wireless Connectivity |
---|---|
Silicon Manufacturer | Cypress |
Silicon Core Number | BCM43364 |
Application Sub Type | WiFi |
Kit Contents | Eval Board BCM43364 |
SVHC | No SVHC |
RoHS Compliant | Yes |
WI-FI B/G/N DEVELOPMENT KIT FOR IMX6 PLATFORM | Avnet America |
Where can I find additional details, specifications and documents for a LBWA1KL1FX-TEMP-DS-SD?
Additional datasheets, footprints and schematics for LBWA1KL1FX-TEMP-DS-SD are listed on our Part Details page. You can also find images and similar parts to LBWA1KL1FX-TEMP-DS-SD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LBWA1KL1FX-TEMP-DS-SD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LBWA1KL1FX-TEMP-DS-SD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LBWA1KL1FX-TEMP-DS-SD fall under?
The LBWA1KL1FX-TEMP-DS-SD is listed under Development Boards, Evaluation Tools > RF / Wireless Development Kits > WiFi.
Can I view similar or alternative parts?
You can view similar parts to LBWA1KL1FX-TEMP-DS-SD when available in the WiFi range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LBWA1KL1FX-TEMP-DS-SD you can contact the distributor directly for product support, shipping queries etc.
Is the LBWA1KL1FX-TEMP-DS-SD RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LBWA1KL1FX-TEMP-DS-SD have stock available?
Authorised distributors including Farnell and Avnet America have stock available or on a lead time for LBWA1KL1FX-TEMP-DS-SD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LBWA1KL1FX-TEMP-DS-SD often in real-time on the comparison pages.
What if I can't find stock of LBWA1KL1FX-TEMP-DS-SD?
You can fill out our help required form which you can use to request a quote for LBWA1KL1FX-TEMP-DS-SD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.