Status: | Unknown |
---|---|
Series: | Golden DRAGON Plus Series |
RoHS: | Unknown |
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Newark | - |
No stock
|
Buy Now |
Product Range | Golden DRAGON Plus Series |
---|---|
LED Color | Blue |
Wavelength Typ | 476nm |
Viewing Angle | 170° |
Luminous Flux @ Test | 39lm |
Forward Current If Max | 1A |
Forward Current @ Test | 350mA |
Led, Dragon Plus, Blue | Newark Electronics |
Where can I find additional details, specifications and documents for a LBW5AM-GYHY-25?
Additional datasheets, footprints and schematics for LBW5AM-GYHY-25 are listed on our Part Details page. You can also find images and similar parts to LBW5AM-GYHY-25 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LBW5AM-GYHY-25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LBW5AM-GYHY-25 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LBW5AM-GYHY-25 fall under?
The LBW5AM-GYHY-25 is listed under LED Lighting Components > High Brightness LEDs > Single Color High Brightness LEDs.
Can I view similar or alternative parts?
You can view similar parts to LBW5AM-GYHY-25 when available in the Single Color High Brightness LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LBW5AM-GYHY-25 you can contact the distributor directly for product support, shipping queries etc.
Is the LBW5AM-GYHY-25 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LBW5AM-GYHY-25 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for LBW5AM-GYHY-25.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LBW5AM-GYHY-25 often in real-time on the comparison pages.
What if I can't find stock of LBW5AM-GYHY-25?
You can fill out our help required form which you can use to request a quote for LBW5AM-GYHY-25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.