Status: | Unknown |
---|---|
Series: | TOPLED Black Series |
RoHS: | Compliant |
No distributors results available
Product Range | TOPLED Black Series |
---|---|
LED Color | Blue |
Wavelength Typ | 470nm |
Viewing Angle | 30° |
Forward Current If Max | 50mA |
Forward Current @ Test | 20mA |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a LBT64G-V1CA-59?
Additional datasheets, footprints and schematics for LBT64G-V1CA-59 are listed on our Part Details page. You can also find images and similar parts to LBT64G-V1CA-59 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LBT64G-V1CA-59 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LBT64G-V1CA-59 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LBT64G-V1CA-59 fall under?
The LBT64G-V1CA-59 is listed under LED Lighting Components > High Brightness LEDs > Single Color High Brightness LEDs.
Can I view similar or alternative parts?
You can view similar parts to LBT64G-V1CA-59 when available in the Single Color High Brightness LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LBT64G-V1CA-59 you can contact the distributor directly for product support, shipping queries etc.
Is the LBT64G-V1CA-59 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LBT64G-V1CA-59 have stock available?
There is no stock from authorised distributors for LBT64G-V1CA-59.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LBT64G-V1CA-59 often in real-time on the comparison pages.
What if I can't find stock of LBT64G-V1CA-59?
You can fill out our help required form which you can use to request a quote for LBT64G-V1CA-59 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.