Status: | Active |
---|---|
Series: | LBP01 |
RoHS: | Compliant |
Bidirectional device: LBP01-0810B |
Unidirectional device: LBP01-0803SC5 |
RoHS compliant |
Benefits Keep LED strings on in case of LED open mode failure Reduced maintenance cost Increase lifetime of the lighting system |
Keep LED strings on in case of LED open mode failure |
Reduced maintenance cost |
Increase lifetime of the lighting system |
Complies with the following standards: IEC61000-4-2 level 4±15 kV (air discharge)±8 kV (contact discharge) IEC 61000-4-5±1kV / 24 A |
IEC61000-4-2 level 4±15 kV (air discharge)±8 kV (contact discharge) |
±15 kV (air discharge) |
±8 kV (contact discharge) |
IEC 61000-4-5±1kV / 24 A |
±1kV / 24 A |
Product Specifications |
---|
DS8958 LED bypass protection |
Technical Notes & Articles |
---|
TA0324 ESD protection improvement in cellular handsets |
TN1310 FAQ ESD protection |
Presentations |
---|
How to protect applications against ESD? EMC - system immunity against electrostatic discharges |
Self-powered Digital Inputs with CLT03-2Q3 Narrated English notes (.pdf) |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
ST companion chips for USB Type-C - Protection & RF IPDs |
STMicroelectronics, LBP01-0810B | RS |
LBP01 Series Surface Mount Bi-Directional ESD Protection Diode - SMB | Future Electronics |
Circuit Protection Misc LED bypass Protection | Avnet America |
LED BYPASS, BIDIRECTIONAL, SMB | Farnell |
Protection |Stmicroelectronics LBP01-0810B | Newark Electronics |
Where can I find additional details, specifications and documents for a LBP01-0810B?
Additional datasheets, footprints and schematics for LBP01-0810B are listed on our Part Details page. You can also find images and similar parts to LBP01-0810B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LBP01-0810B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LBP01-0810B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LBP01-0810B fall under?
The LBP01-0810B is listed under Protections and EMI filters > EMI filters and Application-Specific Integrated Products (ASIP) > Application-Specific Integrated Products (ASIP).
Can I view similar or alternative parts?
You can view similar parts to LBP01-0810B when available in the Application-Specific Integrated Products (ASIP) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LBP01-0810B you can contact the distributor directly for product support, shipping queries etc.
Is the LBP01-0810B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for LBP01-0810B have stock available?
Authorised distributors including RS, Future Electronics, Avnet America, Farnell and Newark Electronics have stock available or on a lead time for LBP01-0810B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LBP01-0810B often in real-time on the comparison pages.
What if I can't find stock of LBP01-0810B?
You can fill out our help required form which you can use to request a quote for LBP01-0810B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.