Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$10.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$12.19
|
301
in stock
|
Buy Now | |
Avnet America
from US$14.78
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$13.35
|
301
in stock
|
Buy Now | |
element14
from US$13.22
|
301
in stock
|
Buy Now | |
Rutronik
from US$10.16
|
-
|
Buy Now | |
Future Electronics
from US$10.00
|
-
|
Buy Now | |
Symmetry Electronics
from US$11.95
|
-
|
Buy Now | |
Richardson RFPD
from US$10.45
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Wi-Fi 11a/b/g/n + Bluetooth 5.0 Module 3.2V to 4.4V 106-Pin LGA T/R | Avnet America |
Wifi+Bt Rf Module, Radio Certified Rohs Compliant: Yes |Murata LBEE59B1LV-278 | Newark Electronics |
802.11a/b/g/n+BLE 5.0 CYW43012 | Rutronik |
Bluetooth, WiFi 802.11a/b/g/n/ac, Bluetooth v5.0 Transceiver Module 2.4GHz, 5GHz | Future Electronics |
WiFi Modules (802.11) 2.4GHz 5GHz WiFi BLE Dual BD Type 1LV | Symmetry Electronics |
BLUETOOTH MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a LBEE59B1LV-278?
Additional datasheets, footprints and schematics for LBEE59B1LV-278 are listed on our Part Details page. You can also find images and similar parts to LBEE59B1LV-278 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LBEE59B1LV-278 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LBEE59B1LV-278 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LBEE59B1LV-278 fall under?
The LBEE59B1LV-278 is listed under Wireless Modules & Adaptors > Communications & Networking Modules > WLAN Modules & USB Adaptors.
Can I view similar or alternative parts?
You can view similar parts to LBEE59B1LV-278 when available in the WLAN Modules & USB Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LBEE59B1LV-278 you can contact the distributor directly for product support, shipping queries etc.
Is the LBEE59B1LV-278 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LBEE59B1LV-278 have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and Rutronik have stock available or on a lead time for LBEE59B1LV-278.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LBEE59B1LV-278 often in real-time on the comparison pages.
What if I can't find stock of LBEE59B1LV-278?
You can fill out our help required form which you can use to request a quote for LBEE59B1LV-278 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.