Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$54.77
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$54.77
|
No stock
|
Buy Now |
Operating Pressure Max | 500Pa |
---|---|
Sensor Output | Voltage |
Pressure Measurement Type | Differential |
Voltage Rating | 5VDC |
Port Style | Dual Radial Barbed |
Supply Current | - |
Product Range | - |
Operating Temperature Range | -20°C to +80°C |
Overall Depth | 12.7mm |
Overall Height | 6.8mm |
Overall Width | 18.03mm |
Pressure Type | Differential |
Supply Voltage V DC | 5V |
Termination Type | DIP |
Where can I find additional details, specifications and documents for a LBAS500UF6S?
Additional datasheets, footprints and schematics for LBAS500UF6S are listed on our Part Details page. You can also find images and similar parts to LBAS500UF6S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LBAS500UF6S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LBAS500UF6S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LBAS500UF6S fall under?
The LBAS500UF6S is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to LBAS500UF6S when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LBAS500UF6S you can contact the distributor directly for product support, shipping queries etc.
Is the LBAS500UF6S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LBAS500UF6S have stock available?
Authorised distributors including Farnell have stock available or on a lead time for LBAS500UF6S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LBAS500UF6S often in real-time on the comparison pages.
What if I can't find stock of LBAS500UF6S?
You can fill out our help required form which you can use to request a quote for LBAS500UF6S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.