Status: | Unknown |
---|---|
Series: | Advanced Power TOPLED Series |
RoHS: | Compliant |
Product Range | Advanced Power TOPLED Series |
---|---|
LED Color | Blue |
Wavelength Typ | 476nm |
Viewing Angle | 120° |
Luminous Flux @ Test | 4.95lm |
Forward Current If Max | 250mA |
Forward Current @ Test | 140mA |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a LB G6SP-BACB-35-47?
Additional datasheets, footprints and schematics for LB G6SP-BACB-35-47 are listed on our Part Details page. You can also find images and similar parts to LB G6SP-BACB-35-47 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LB G6SP-BACB-35-47 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LB G6SP-BACB-35-47 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LB G6SP-BACB-35-47 fall under?
The LB G6SP-BACB-35-47 is listed under LED Lighting Components > High Brightness LEDs > Single Color High Brightness LEDs.
Can I view similar or alternative parts?
You can view similar parts to LB G6SP-BACB-35-47 when available in the Single Color High Brightness LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LB G6SP-BACB-35-47 you can contact the distributor directly for product support, shipping queries etc.
Is the LB G6SP-BACB-35-47 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LB G6SP-BACB-35-47 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for LB G6SP-BACB-35-47.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LB G6SP-BACB-35-47 often in real-time on the comparison pages.
What if I can't find stock of LB G6SP-BACB-35-47?
You can fill out our help required form which you can use to request a quote for LB G6SP-BACB-35-47 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.