Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Rating | 6VA |
---|---|
Secondary Voltages | 2 x 17V |
Current Rating | 340mA |
Isolation Transformer Primary Voltages | 1 x 230V, 2 x 115V |
Output Current | 340mA |
Primary Type | Dual |
Transformer, Power, Toroidal, 1, Freq 50/60Hz, Pri 115/230VAC, Sec 17/34VAC, UL | Stancor LB-634 | RS Americas |
Where can I find additional details, specifications and documents for a LB-634?
Additional datasheets, footprints and schematics for LB-634 are listed on our Part Details page. You can also find images and similar parts to LB-634 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LB-634 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LB-634 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LB-634 fall under?
The LB-634 is listed under Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to LB-634 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LB-634 you can contact the distributor directly for product support, shipping queries etc.
Is the LB-634 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LB-634 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Relay Specialties have stock available or on a lead time for LB-634.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LB-634 often in real-time on the comparison pages.
What if I can't find stock of LB-634?
You can fill out our help required form which you can use to request a quote for LB-634 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.