LAUNCHXL2-RM57L . Part Information
Details for LAUNCHXL2-RM57L . by Texas Instruments
Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM

Buy LAUNCHXL2-RM57L Directly from Texas Instruments (470 in stock) at $59.9900
Part Downloads

Part Specifications
Silicon Manufacturer | Texas Instruments |
No. of Bits | 32bit |
Silicon Family Name | Hercules - RM57Lx |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-R5F |
Silicon Core Number | RM57L843 |
Kit Contents | LaunchPad Eval Board RM57L843 USB micro Cable Quick Start Guide |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | 1.66MHz MCU SCI to PC Communication BoosterPack XL Header JTAG debug USB/Ext 5V Pwr |
Alternative Part Descriptions
- LAUNCHXL2-RM57L ARM HerculesRM57x DevKit | RS Components
- DEV BOARD, MCU LAUNCHPAD; Silicon Manufacturer:Texas Instruments; No. of Bits:32bit; Silicon Family Name:Hercules - RM57Lx; Core Architecture:ARM; Core Sub-Architecture:Cortex-R5F; Silicon Core Number:RM57L843; Kit Contents:LaunchPadRoHS Compliant: Yes | Newark Electronics
- Hercules RM57Lx LaunchPad Development Kit | Texas Instruments
- Texas Instruments Hercules RM57Lx LaunchPad Development Kit 32 Bit Microcontroller Development Kit LAUNCHXL2-RM57L | RS Components TR
- LAUNCHXL2-RM57L ARM HerculesRM57x DevKit | RS Components IT
Viewing Distributors for LAUNCHXL2-RM57L .
Loading...
Loading Results for LAUNCHXL2-RM57L .