LAUNCHXL-F28069M . Part Information
Details for LAUNCHXL-F28069M . by Texas Instruments
Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > Other Embedded Computers

Buy LAUNCHXL-F28069M Directly from Texas Instruments (183 in stock) at $24.9900
Part Downloads

Part Specifications
Silicon Manufacturer | Texas Instruments |
No. of Bits | 32bit |
Silicon Family Name | Piccolo - TMS320F280xx |
Core Architecture | C2000 |
Core Sub-Architecture | C2000 |
Silicon Core Number | TMS320F28069M |
Kit Contents | C2000 LaunchPad Board TMS320F28069M 0.5m Mini USB-B Cable Quick Start Guide |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Piccolo MCU w/ InstaSPIN-MOTION & InstaSPIN-FOC Built in JTAG Emulator USB Debugging/Programming |
Alternative Part Descriptions
- LAUNCHXL-F28069M, MCU PICCOLO LAUNCHPAD | RS Components
- EVAL BRD, F28069 INSTASPIN MOTOR CONTROL; Silicon Manufacturer:Texas Instruments; No. of Bits:32bit; Silicon Family Name:Piccolo - TMS320F280xx; Core Architecture:C2000; Core Sub-Architecture:C2000; Silicon Core Number:TMS320F28069M;RoHS Compliant: Yes | Newark Electronics
- Dev.kit: TI; USB B micro,pin strips; TMS320F28069M; LaunchPadâ„¢ | Transfer Multisort Elektronik
- C2000 Piccolo MCU F28069M LaunchPadâ„¢ development kit | Texas Instruments
- Texas Instruments C2000 Piccolo MCU F28069M LaunchPad development kit 32 Bit Microcontroller Development Kit | RS Components TR
- LAUNCHXL-F28069M, MCU PICCOLO LAUNCHPAD | RS Components IT
Viewing Distributors for LAUNCHXL-F28069M .
Loading...
Loading Results for LAUNCHXL-F28069M .