Status: | Unknown |
---|---|
Series: | SimpleLink Series |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
No. of Bits | 32bit |
Silicon Family Name | CC13xx |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M3 |
Silicon Core Number | CC1310 |
Kit Contents | Dev Board CC1310 Micro USB Cable |
Product Range | SimpleLink Series |
SVHC | No SVHC (27-Jun-2018) |
CC1310 LaunchPad™ development kit for sub-1-GHz SimpleLink™ wireless MCU | Texas Instruments |
LAUNCHXL-CC1310, RF Wireless Dev Kit | RS |
Dev Board, Launchpad | Newark Electronics |
DEV BOARD, LAUNCHPAD | element14 |
Where can I find additional details, specifications and documents for a LAUNCHXL-CC1310?
Additional datasheets, footprints and schematics for LAUNCHXL-CC1310 are listed on our Part Details page. You can also find images and similar parts to LAUNCHXL-CC1310 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LAUNCHXL-CC1310 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LAUNCHXL-CC1310 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LAUNCHXL-CC1310 fall under?
The LAUNCHXL-CC1310 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to LAUNCHXL-CC1310 when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LAUNCHXL-CC1310 you can contact the distributor directly for product support, shipping queries etc.
Is the LAUNCHXL-CC1310 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LAUNCHXL-CC1310 have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for LAUNCHXL-CC1310.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LAUNCHXL-CC1310 often in real-time on the comparison pages.
What if I can't find stock of LAUNCHXL-CC1310?
You can fill out our help required form which you can use to request a quote for LAUNCHXL-CC1310 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.