Status: | Unknown |
---|---|
Series: | LAS Series |
RoHS: | Unknown |
Sensor Output | Voltage |
---|---|
Supply Voltage DC Min | 4.75V |
Supply Voltage DC Max | 5.25V |
Current Measuring Range DC | -150A to 150A |
Current Measuring Range AC | -150A to 150A |
Response Time | 500ns |
Accuracy % | 1% |
Product Range | LAS Series |
SVHC | No SVHC (15-Jan-2018) |
Accuracy | 1% |
Current Consumption | 17mA |
Current Range AC | DC AC Pulsed Mixed |
Current Range DC | DC AC Pulsed Mixed |
External Depth | 14.63mm |
External Length / Height | 21mm |
External Width | 33.9mm |
Flammability Rating | UL 94-V0 |
Frequency Max | 100kHz |
Frequency Min | 0Hz |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Output Current Max | 50A |
Output Current Min | 0A |
Percentage Accuracy + | 0.5% |
Percentage Accuracy - | 0.5% |
Supply Voltage Range DC | 4.75V to 5.25V |
Transducer Function | Current |
Board Mount Current Sensors | Sager |
Where can I find additional details, specifications and documents for a LAS 50-TP/SP1?
Additional datasheets, footprints and schematics for LAS 50-TP/SP1 are listed on our Part Details page. You can also find images and similar parts to LAS 50-TP/SP1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LAS 50-TP/SP1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LAS 50-TP/SP1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LAS 50-TP/SP1 fall under?
The LAS 50-TP/SP1 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to LAS 50-TP/SP1 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LAS 50-TP/SP1 you can contact the distributor directly for product support, shipping queries etc.
Is the LAS 50-TP/SP1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LAS 50-TP/SP1 have stock available?
Authorised distributors including element14, Farnell and Sager have stock available or on a lead time for LAS 50-TP/SP1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LAS 50-TP/SP1 often in real-time on the comparison pages.
What if I can't find stock of LAS 50-TP/SP1?
You can fill out our help required form which you can use to request a quote for LAS 50-TP/SP1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.