Status: | Unknown |
---|---|
Series: | LAS Series |
RoHS: | Unknown |
Prices starting from US$22.88
Sensor Output | Voltage |
---|---|
Supply Voltage DC Min | 4.75V |
Supply Voltage DC Max | 5.25V |
Current Measuring Range DC | -150A to 150A |
Current Measuring Range AC | -150A to 150A |
Response Time | 500ns |
Accuracy % | 1% |
Product Range | LAS Series |
SVHC | No SVHC (15-Jan-2018) |
Accuracy | 1% |
Current Consumption | 17mA |
Current Range AC | DC AC Pulsed Mixed |
Current Range DC | DC AC Pulsed Mixed |
External Depth | 14.93mm |
External Length / Height | 21mm |
External Width | 33.3mm |
Flammability Rating | UL 94-V0 |
Frequency Max | 100kHz |
Frequency Min | 0Hz |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Output Current Max | 50A |
Output Current Min | 0A |
Output Voltage | 2.5V |
Percentage Accuracy + | 0.5% |
Percentage Accuracy - | 0.5% |
Supply Voltage Range DC | 4.75V to 5.25V |
Transducer Function | Current |
Current Transducer | Newark Electronics |
LEM Current Sensor 100kHz 5V 150 A PCB LAS | Distrelec |
LAS 50-TP current transducer,50A | RS |
Board Mount Current Sensors | Sager |
Where can I find additional details, specifications and documents for a LAS 50-TP?
Additional datasheets, footprints and schematics for LAS 50-TP are listed on our Part Details page. You can also find images and similar parts to LAS 50-TP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LAS 50-TP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LAS 50-TP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LAS 50-TP fall under?
The LAS 50-TP is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to LAS 50-TP when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LAS 50-TP you can contact the distributor directly for product support, shipping queries etc.
Is the LAS 50-TP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LAS 50-TP have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and RS have stock available or on a lead time for LAS 50-TP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LAS 50-TP often in real-time on the comparison pages.
What if I can't find stock of LAS 50-TP?
You can fill out our help required form which you can use to request a quote for LAS 50-TP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.