Status: | Unknown |
---|---|
Series: | LART Series |
RoHS: | Unknown |
Product Range | LART Series |
---|---|
Timer Functions | Multifunction |
Time Min | 0.1s |
Time Max | 100h |
No. of Timing Ranges | 7Ranges |
Timer Output | 1 Changeover Relay |
Supply Voltage Max | 230V |
Current Rating Nom | 8A |
Connection / Termination | Screw Terminals |
SVHC | No SVHC (20-Jun-2016) |
Asymmetrical Recycle Multifunction Timer | RS |
Multivolt Timer, On/Off, 0.1S-100H, Spdt | Newark Electronics |
MULTIVOLT TIMER, ON/OFF, 0.1S-100H, SPDT | element14 |
Where can I find additional details, specifications and documents for a LART 12-230V AC/DC?
Additional datasheets, footprints and schematics for LART 12-230V AC/DC are listed on our Part Details page. You can also find images and similar parts to LART 12-230V AC/DC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LART 12-230V AC/DC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LART 12-230V AC/DC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LART 12-230V AC/DC fall under?
The LART 12-230V AC/DC is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.
Can I view similar or alternative parts?
You can view similar parts to LART 12-230V AC/DC when available in the Timers & Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LART 12-230V AC/DC you can contact the distributor directly for product support, shipping queries etc.
Is the LART 12-230V AC/DC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LART 12-230V AC/DC have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for LART 12-230V AC/DC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LART 12-230V AC/DC often in real-time on the comparison pages.
What if I can't find stock of LART 12-230V AC/DC?
You can fill out our help required form which you can use to request a quote for LART 12-230V AC/DC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.