Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Application Sub Type | Motor Control |
---|---|
Silicon Manufacturer | NXP |
Kit Application Type | Power Management - Motor Control |
Silicon Core Number | MK20DX256VLL10 |
Kit Contents | Evaluation Kit LANDUNGSBRUCKE MK20DX256VLL10 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Eval Board, Motor Control | Newark Electronics |
EVALUATION KIT, MOTOR CONTROL | element14 |
Where can I find additional details, specifications and documents for a LANDUNGSBRUECKE?
Additional datasheets, footprints and schematics for LANDUNGSBRUECKE are listed on our Part Details page. You can also find images and similar parts to LANDUNGSBRUECKE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LANDUNGSBRUECKE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LANDUNGSBRUECKE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LANDUNGSBRUECKE fall under?
The LANDUNGSBRUECKE is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to LANDUNGSBRUECKE when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LANDUNGSBRUECKE you can contact the distributor directly for product support, shipping queries etc.
Is the LANDUNGSBRUECKE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LANDUNGSBRUECKE have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for LANDUNGSBRUECKE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LANDUNGSBRUECKE often in real-time on the comparison pages.
What if I can't find stock of LANDUNGSBRUECKE?
You can fill out our help required form which you can use to request a quote for LANDUNGSBRUECKE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.