Status: | Active |
---|---|
Series: | LAN9500A |
RoHS: | Compliant |
Microchip's LAN9500 and LAN9500A Hi-Speed USB 2.0 to 10/100 Ethernet controllers provide a high-performance, cost-competitive USB to Ethernet connectivity solution containing an integrated 10/100 Ethernet PHY, Hi-Speed USB 2.0 PHY, Hi-Speed USB 2.0 controller, 10/100 Ethernet MAC, TAP controller, EEPROM controller and FIFO controller in a compact 56-pin QFN package.
The LAN9500/9500A support ±8kV HBM and ±15kV air discharge ESD protection and require only a single 25MHz crystal, which helps to keep BOM costs for external components to a minimum. An external MII and Turbo MII interface provides support for Fast Ethernet, HomePlug® and HomePNA™ (HPNA) functionality.
These devices feature Microchip's proprietary NetDetach™ and UniClock™ technologies. NetDetach allows for up to a 25% reduction in system power by enabling the host CPU to enter a low-power state when Ethernet is inactive. UniClock simplifies the clocking scheme and reduces system BOM costs by using a single 25MHz crystal for both USB and Ethernet connectivity – without the need for additional components when adding USB hubs. Both devices are available in commercial (0° to 70°C) and industrial temperature range (-40° to 85°C) options. Additionally, Microchip's complimentary and confidential LANCheck® and USBCheck™ online design review services are available for customers who have selected our products for their application design-in.*
Prices starting from US$4.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.91
|
616
in stock
|
Buy Now | |
Microchip Technology
from US$4.26
|
4,074
in stock
|
Buy Now | |
Newark Electronics
from US$5.25
|
3,835
in stock
|
Buy Now | |
Avnet America
from US$6.39
|
3,835
in stock
|
Buy Now | |
Future Electronics
from US$5.77
|
1,820
in stock
|
Buy Now | |
Chip One Stop
from US$4.68
|
1,079
in stock
|
Buy Now | |
element14
from US$5.60
|
828
in stock
|
Buy Now | |
Farnell
from US$5.61
|
729
in stock
|
Buy Now | |
CoreStaff
from US$6.89
|
260
in stock
|
Buy Now | |
Distrelec
from US$5.36
|
248
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.40
|
68
in stock
|
Buy Now | |
Avnet Silica
-
|
8,320
in stock
|
Buy Now | |
EBV Elektronik
-
|
260
in stock
|
Buy Now | |
RS Americas
from US$5.43
|
-
|
Buy Now |
Single-chip, Hi-Speed USB 2.0 to 10/100 Ethernet controller |
±8kV HBM and ±15kV air discharge ESD protection |
Requires only a single 25MHz crystal |
EEPROM-less design option helps to reduce BOM costs |
Implements reduced power operating modes including enhanced energy detect power-down |
Supports numerous power management features including Wake-On LAN, Magic Packetâ„¢ and Link Status Change |
External MII and Turbo MII (available for speeds up to 200Mbps) |
LAN9500A implements Microchip's proprietary NetDetachâ„¢ technology for lower hardware power consumption |
LAN9500 and LAN9500A are drop-in compatible |
8x8mm, 56-pin QFN package well-suited for compact designs |
Industrial temperature range options available (LAN9500i/9500Ai) |
PC Docking Stations |
Netbooks and Ultra-mobile PCs (UMPCs) |
Mobile Internet Devices (MIDs) |
Digital TVs/Video Recorders/Set-top Boxes |
Network Printers |
Gaming Consoles |
Stand-alone USB to Ethernet Dongles |
Embedded Systems |
Industrial Applications |
Ethernet Bandwidth | 10/100Mbps |
---|---|
Interrupt Pin | No |
Op Voltage | 3.3 |
# Ethernet Ports | Ethernet x1 |
Interface | USB2.0 |
Temp Range Min | -40 |
Temp Range Max | 85 |
# Downstream Ethernet/USB Ports | 0 |
Net Detach | Yes |
Pins | Packaging | 56 | VQFN |
Temp Range | -40C to +85C |
Packing Media | Tray (260) |
User Guides |
---|
EVB-LAN9500A-LC Evaluation Board User's Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.1824 |
Shipping Weight (kg) | 1.192308 |
Lead Count | 56 |
Package Type | VQFN |
Package Width or Size | 8x8x0.9 |
Soldering Composition | Matte Tin |
Hi-Speed USB 2.0 to 10/100 Ethernet Controller | Microchip Technology |
Vqfn Hi-Speed Usb 2.0 To 10/100 Ethernet Ctrl Rohs Compliant: Yes |Microchip LAN9500AI-ABZJ | Newark Electronics |
USB 2.0 to 10/100 Ethernet Controller 56-Pin QFN EP Tray | Avnet America |
LAN9500AI Series 3.3 V USB 2.0 to 10/100 Ethernet Controller SMT- QFN-56 | Future Electronics |
USB TO ETHERNET CONTROLLER, 100MBPS, QFN-56 | element14 |
USB 2.0 to 10/100Mbps Controller QFN56EP | RS |
Microchip USB Ethernet Controller 10 Mbps / 100 Mbps VQFN-56 | Distrelec |
IC: Ethernet controller | Transfer Multisort Elektronik |
USB 2.0 to 10/100Mbps Controller QFN56EP | Microchip Technology Inc. LAN9500AI-ABZJ | RS Americas |
Where can I find additional details, specifications and documents for a LAN9500AI-ABZJ?
Additional datasheets, footprints and schematics for LAN9500AI-ABZJ are listed on our Part Details page. You can also find images and similar parts to LAN9500AI-ABZJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LAN9500AI-ABZJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LAN9500AI-ABZJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LAN9500AI-ABZJ fall under?
The LAN9500AI-ABZJ is listed under Semiconductors - ICs > Drivers & Interfaces > Interface Bridges.
Can I view similar or alternative parts?
You can view similar parts to LAN9500AI-ABZJ when available in the Interface Bridges range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LAN9500AI-ABZJ you can contact the distributor directly for product support, shipping queries etc.
Is the LAN9500AI-ABZJ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for LAN9500AI-ABZJ have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, Future Electronics and Chip One Stop have stock available or on a lead time for LAN9500AI-ABZJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LAN9500AI-ABZJ often in real-time on the comparison pages.
What if I can't find stock of LAN9500AI-ABZJ?
You can fill out our help required form which you can use to request a quote for LAN9500AI-ABZJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.