Status: | Active |
---|---|
Series: | LAN8720A |
RoHS: | Compliant |
Microchip's LAN8720A/LAN8720Ai are high-performance, small-footprint, low-power 10BASE-T/100BASE-TX transceivers specifically designed for today's consumer electronics, industrial and enterprise applications. The LAN8720A/LAN8720Ai are the industry's smallest footprint solutions with up to 40% lower power consumption than existing Microchip transceivers. The LAN8720A/LAN8720Ai have an integrated voltage regulator and ESD protection components to help reduce Bill of Material (BOM) costs.
The LAN8720A/LAN8720Ai connect via an RMII interface. These devices support HP Auto-MDIX†, employ Microchip's proprietary flexPWR technology and are available in both extended commercial (0° to 85°C) and industrial (-40° to 85°C) temperature range options.
Microchip's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in*.
†HP Auto-MDIX eliminates the need for special "crossover" cables when connecting LAN devices together.
Prices starting from US$1.22
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$1.82 |
15
|
Buy Now | |
Microchip Technology | US$1.22 |
795,570
|
Buy Now | |
Newark Electronics | US$1.66 |
18,808
|
Buy Now | |
element14 | US$1.59 |
18,808
|
Buy Now | |
Farnell | US$1.59 |
18,808
|
Buy Now | |
Avnet Silica | - |
40,000
|
Buy Now | |
EBV Elektronik | - |
20,000
|
Buy Now | |
Future Electronics | US$1.67 |
-
|
Buy Now | |
Avnet America | US$1.84 |
-
|
Buy Now |
Integrated 1.2V linear regulator |
Up to 40% reduction from existing Microchip solutions |
Flexible I/O voltage range from 3.6V to 1.6V |
Extremely low energy detect standby mode |
Low-Cost 25MHz crystal for MII/RMII |
Industrial and extended commercial temperature range options available |
LAN8720A: 4x4mm 24-pin QFN and VQFN package (RMII only) |
High-definition TV (HDTVs) |
Set-top Boxes (STBs) |
Digital Video Recorders (DVRs) |
Personal Video Recorders (PVRs) |
Network Printers and Servers |
Gaming Consoles |
Telecommunications |
POS Terminals |
Industrial |
Pins | Packaging | 24 | VQFN |
---|---|
Temp Range | -40C to +85C |
Packing Media | Tape and reel (5000) |
Board Design Files |
---|
LAN8720 IBIS models lan8720.ibs |
LAN8720 IBIS models lan8720I.ibs |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0645 |
Shipping Weight (kg) | 0.16 |
Lead Count | 24 |
Package Type | VQFN |
Package Width or Size | 4x4x0.9mm |
Soldering Composition | Matte Tin |
Small Footprint MII/RMII 10/100 Ethernet Transceiver with flexPWR Technology | Microchip Technology |
Ethernet Transceiver, 10/100Mbps, Qfn-24 | Newark Electronics |
ETHERNET TRANSCEIVER, 10/100MBPS, QFN-24 | element14 |
Small Footprint RMII 10/100 Ethernet | RS |
PHY 1-CH 10Mbps/100Mbps 24-Pin QFN T/R | Avnet Silica |
LAN8720A Series 3.6 V Small Footprint RMII 10/100 Ethernet Transceiver - VQFN-24 | Future Electronics |
Where can I find additional details, specifications and documents for a LAN8720AI-CP-TR?
Additional datasheets, footprints and schematics for LAN8720AI-CP-TR are listed on our Part Details page. You can also find images and similar parts to LAN8720AI-CP-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LAN8720AI-CP-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LAN8720AI-CP-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LAN8720AI-CP-TR fall under?
The LAN8720AI-CP-TR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to LAN8720AI-CP-TR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LAN8720AI-CP-TR you can contact the distributor directly for product support, shipping queries etc.
Is the LAN8720AI-CP-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for LAN8720AI-CP-TR have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for LAN8720AI-CP-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LAN8720AI-CP-TR often in real-time on the comparison pages.
What if I can't find stock of LAN8720AI-CP-TR?
You can fill out our help required form which you can use to request a quote for LAN8720AI-CP-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.