Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$109.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$140.82
|
13
in stock
|
Buy Now | |
element14
from US$156.98
|
14
in stock
|
Buy Now | |
Farnell
from US$134.59
|
14
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$109.22
|
3
in stock
|
Buy Now | |
Distrelec
from US$137.00
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$166.99
|
-
|
Buy Now | |
RS Americas
from US$141.94
|
-
|
Buy Now |
Meter Display Type | LED |
---|---|
Network Speeds | - |
Network Functionality | - |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
LAN Tester Type | LAN Cable |
CABLE TESTER, LAN | element14 |
Tester: LAN wiring | Transfer Multisort Elektronik |
Beha-Amprobe Network Analyser RJ45 / BNC | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tone Generator | No |
---|---|
For Use With | 10/100 base-T cable, 10 base-2 cable, RJ45 modular cable, EIA/TIA 568A/568B cable, Token Ring Cable |
RoHS Compliant | NA |
LAN tester | RS |
Tester LAN Cable W/Led Display | Amprobe LAN-1 | RS Americas |
Where can I find additional details, specifications and documents for a LAN-1?
Additional datasheets, footprints and schematics for LAN-1 are listed on our Part Details page. You can also find images and similar parts to LAN-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LAN-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LAN-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LAN-1 fall under?
The LAN-1 is listed under Test Equipment > Network Data & Telecommunications > Network Testing.
Can I view similar or alternative parts?
You can view similar parts to LAN-1 when available in the Network Testing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LAN-1 you can contact the distributor directly for product support, shipping queries etc.
Is the LAN-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LAN-1 have stock available?
Authorised distributors including element14, Farnell, RS, Transfer Multisort Elektronik and Distrelec have stock available or on a lead time for LAN-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LAN-1 often in real-time on the comparison pages.
What if I can't find stock of LAN-1?
You can fill out our help required form which you can use to request a quote for LAN-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.