Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
For Use With | Schneider TeSys D CAD/LC1D Series Contactors |
---|---|
Auxiliary Contact Configuration | 4NO |
Auxiliary Contact Mounting | Front Mount |
Auxiliary Contact Terminals | Spring-Loaded |
RoHS Compliant | Yes |
CONTACT BLOCK LADN403 | RS |
Auxiliary Contact Block, 10A 4NO, Front Mount Screw Term, TeSys Deca Series | Schneider Electric LADN403 | RS Americas |
Auxiliary Contact Block, 4No, 690Vac Rohs Compliant: Yes |Schneider Electric LADN403 | Newark Electronics |
AUXILIARY CONTACT BLOCK, 4NO, 690VAC | element14 |
Where can I find additional details, specifications and documents for a LADN403?
Additional datasheets, footprints and schematics for LADN403 are listed on our Part Details page. You can also find images and similar parts to LADN403 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LADN403 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LADN403 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LADN403 fall under?
The LADN403 is listed under Automation & Process Control > Contactors & Accessories > Contactor Auxiliary Contacts.
Can I view similar or alternative parts?
You can view similar parts to LADN403 when available in the Contactor Auxiliary Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LADN403 you can contact the distributor directly for product support, shipping queries etc.
Is the LADN403 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LADN403 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for LADN403.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LADN403 often in real-time on the comparison pages.
What if I can't find stock of LADN403?
You can fill out our help required form which you can use to request a quote for LADN403 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.