LADN31 Part Information

Details for LADN31 by Schneider Electric

Electronic & Electrical Components>Switches Relays & Solenoids>Switches & Accessories

Featured Distributor

Farnell
Farnell

LADN31

Buy Now
Pricing
BreakPrice
117.1600
Stock Information
Available in stock: 15
Additional stock arrives in: weeks
Details
Manufacturer: Schneider Electric

Part Downloads

Part Specifications

Product Range TeSys
SVHC No SVHC (15-Jan-2018)
Contact Configuration 3NO / 1NC
Contact Current Max 10A
Contact Voltage AC Max 690VAC
External Depth 36mm
External Width 44mm
For Use With TeSys Contactors
Height 47mm
IP / NEMA Rating IP20
No. of Poles 4 Pole
Switch Terminals Screw Clamp
Wire Area Size Max 4mm²

Frequently Asked Questions

Where can I find additional details, specifications and documents for a LADN31?

Additional datasheets, footprints and schematics for LADN31 are listed in our Part Details tab. You can also find the LADN31 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LADN31 in the Pricing & Inventory tab next to part details. You can view LADN31 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LADN31 fall under?

The LADN31 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.

Can I view similar or alternative parts?

You can view similar parts to LADN31 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LADN31 you can contact the distributor directly for product support, shipping queries etc.

Is the LADN31 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LADN31 have stock available?

There is no stock from authorised distributors for LADN31.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LADN31 often in real-time on the comparison pages.

What if I can't find stock of LADN31?

You can fill out our help required form which you can use to request a quote for LADN31 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for LADN31

Loading...
Loading Results for LADN31
We use cookies to improve your experience. See our privacy policy.
Okay