Status: | Unknown |
---|---|
Series: | TeSys D Series |
RoHS: | Unknown |
Prices starting from US$7.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.18
|
278
in stock
|
Buy Now | |
RS Americas
from US$27.39
|
103
in stock
|
Buy Now | |
Newark Electronics
from US$27.24
|
17
in stock
|
Buy Now | |
element14
from US$16.59
|
10
in stock
|
Buy Now | |
Farnell
from US$11.93
|
10
in stock
|
Buy Now | |
Distrelec
from US$10.08
|
9
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.29
|
6
in stock
|
Buy Now |
Product Range | TeSys D Series |
---|---|
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Auxiliary Contact Block |
For Use With | Schneider TeSys D-Line Contactors & Starters |
Operating Temperature Max | +60°C |
Operating Temperature Min | -5°C |
Supply Voltage | 690V |
2NO, front mount contact block | RS |
Auxiliary Contact Block, 2NO, 10A, Screw Term, TeSys Deca Series | Schneider Electric LADN20 | RS Americas |
Contactor Auxiliary Contact | Newark Electronics |
Schneider Electric Auxiliary Switch 2NO | Distrelec |
Auxiliary contacts | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a LADN20?
Additional datasheets, footprints and schematics for LADN20 are listed on our Part Details page. You can also find images and similar parts to LADN20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LADN20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LADN20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LADN20 fall under?
The LADN20 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Contactors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to LADN20 when available in the Contactors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LADN20 you can contact the distributor directly for product support, shipping queries etc.
Is the LADN20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LADN20 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for LADN20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LADN20 often in real-time on the comparison pages.
What if I can't find stock of LADN20?
You can fill out our help required form which you can use to request a quote for LADN20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.