Prices starting from US$7.51
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$12.45 |
291
|
Buy Now | |
Transfer Multisort Elektronik | US$7.51 |
117
|
Buy Now | |
RS Americas | US$25.07 |
107
|
Buy Now | |
Conrad | US$20.49 |
20
|
Buy Now | |
Distrelec | US$10.23 |
12
|
Buy Now | |
Newark Electronics | US$25.89 |
11
|
Buy Now | |
element14 | US$11.17 |
2
|
Buy Now | |
Farnell | US$12.20 |
2
|
Buy Now | |
Amar Radio Corporation | - |
2
|
Buy Now |
Product Range | TeSys |
---|---|
SVHC | No SVHC (15-Jan-2018) |
Contact Configuration | 1NO / 1NC |
Contact Current Max | 10A |
Contact Voltage AC Max | 690V |
For Use With | TeSys D and F Contactors |
No. of Poles | 2 Pole |
Switch Terminals | Screw Clamp |
1 NO 1 NC front mount contact block | RS |
Auxiliary contacts | Transfer Multisort Elektronik |
Auxiliary Contact Block, 10A, 1NO-1NC, Screw Term, TeSys Deca Series | Schneider Electric LADN11 | RS Americas |
Connection (components): Screw terminals | Conrad |
Schneider Electric Auxiliary Switch 1NO + 1NC | Distrelec |
Contactor Auxiliary Contact | Newark Electronics |
CONTACT BLOCK, 1NO/1NC, SCREW | element14 |
Contactor Acc | Amar Radio Corporation |
Where can I find additional details, specifications and documents for a LADN11?
Additional datasheets, footprints and schematics for LADN11 are listed on our Part Details page. You can also find images and similar parts to LADN11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LADN11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LADN11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LADN11 fall under?
The LADN11 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to LADN11 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LADN11 you can contact the distributor directly for product support, shipping queries etc.
Is the LADN11 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LADN11 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, RS Americas, Conrad and Distrelec have stock available or on a lead time for LADN11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LADN11 often in real-time on the comparison pages.
What if I can't find stock of LADN11?
You can fill out our help required form which you can use to request a quote for LADN11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.