Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
For Use With | Schneider TeSys D LC1D/CAD Series Contactors |
---|---|
Auxiliary Contact Configuration | 2NC |
Auxiliary Contact Mounting | Front Mount |
Auxiliary Contact Terminals | Spring-Loaded |
RoHS Compliant | Yes |
Auxiliary Contact Block, 2NC, 10A, Front Mount, Spring Term, TeSys Deca Series | Schneider Electric LADN023 | RS Americas |
Auxiliary contact block, TeSys D, 2NC, f | RS |
Auxiliary Contact Block, Dpst-Nc, 690Vac | Newark Electronics |
Where can I find additional details, specifications and documents for a LADN023?
Additional datasheets, footprints and schematics for LADN023 are listed on our Part Details page. You can also find images and similar parts to LADN023 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LADN023 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LADN023 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LADN023 fall under?
The LADN023 is listed under Automation & Process Control > Contactors & Accessories > Contactor Auxiliary Contacts.
Can I view similar or alternative parts?
You can view similar parts to LADN023 when available in the Contactor Auxiliary Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LADN023 you can contact the distributor directly for product support, shipping queries etc.
Is the LADN023 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LADN023 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for LADN023.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LADN023 often in real-time on the comparison pages.
What if I can't find stock of LADN023?
You can fill out our help required form which you can use to request a quote for LADN023 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.