Status: | Unknown |
---|---|
Series: | TeSys D Series |
RoHS: | Unknown |
Prices starting from US$7.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.01
|
78
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.34
|
35
in stock
|
Buy Now | |
RS Americas
from US$20.47
|
26
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$20.71
|
-
|
Buy Now | |
element14
from US$17.76
|
-
|
Buy Now | |
Farnell
from US$12.75
|
-
|
Buy Now |
Product Range | TeSys D Series |
---|---|
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Auxiliary Contact Block |
For Use With | Schneider TeSys D-Line Contactors & Starters |
Operating Temperature Max | +60°C |
Operating Temperature Min | -5°C |
Supply Voltage | 690V |
2NC, front mount contact block | RS |
Auxiliary contacts | Transfer Multisort Elektronik |
Auxiliary Contact Block, 2NC, 10A, Screw Term, Front Mount, TeSys Deca Series | Schneider Electric LADN02 | RS Americas |
Contactor Acc | Amar Radio Corporation |
2Nc Front Mounting | Newark Electronics |
Where can I find additional details, specifications and documents for a LADN02?
Additional datasheets, footprints and schematics for LADN02 are listed on our Part Details page. You can also find images and similar parts to LADN02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LADN02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LADN02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LADN02 fall under?
The LADN02 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Contactors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to LADN02 when available in the Contactors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LADN02 you can contact the distributor directly for product support, shipping queries etc.
Is the LADN02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LADN02 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, RS Americas, Amar Radio Corporation and Newark Electronics have stock available or on a lead time for LADN02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LADN02 often in real-time on the comparison pages.
What if I can't find stock of LADN02?
You can fill out our help required form which you can use to request a quote for LADN02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.