Status: | Unknown |
---|---|
Series: | TeSys D Series |
RoHS: | Unknown |
Prices starting from US$9.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$15.98
|
136
in stock
|
Buy Now | |
RS Americas
from US$22.85
|
256
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$9.27
|
75
in stock
|
Buy Now | |
Farnell
from US$15.65
|
16
in stock
|
Buy Now | |
Conrad
from US$22.37
|
14
in stock
|
Buy Now | |
Newark Electronics
from US$25.15
|
2
in stock
|
Buy Now | |
element14
from US$14.35
|
2
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
13,169
in stock
|
Buy Now |
Plug Type | - |
---|---|
Product Range | TeSys D Series |
Suppressor Type | Mains |
No. of Outlets | - |
Outlet Type | - |
Voltage Rating | - |
Output Current | - |
Peak Surge Current | - |
Response Time | - |
SVHC | No SVHC (07-Jul-2017) |
Breakdown Voltage Max | 415V |
Control Voltage AC Max | 240V |
Control Voltage AC Min | 110V |
External Depth | 25mm |
External Length / Height | 70mm |
External Width | 10mm |
Operating Temperature Max | 70°C |
Operating Voltage Range | 24V AC to 415V AC |
Standard | EN60947 - 1 |
Voltage Rating VAC | 24V |
Transient Suppressor for LC1D09-LC1D38, 110-250 VAC, TeSys D Series | Schneider Electric LAD4RCU | RS Americas |
Coil suppressor,110-240V 4-18.5kW | RS |
Surge arrestor | Transfer Multisort Elektronik |
SUPPRESSOR, 110-240V | Farnell |
Connection (components): Screw terminals | Conrad |
Suppressor, 110-240V | Newark Electronics |
CIRCUIT BREAKER | Amar Radio Corporation |
Where can I find additional details, specifications and documents for a LAD4RCU?
Additional datasheets, footprints and schematics for LAD4RCU are listed on our Part Details page. You can also find images and similar parts to LAD4RCU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LAD4RCU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LAD4RCU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LAD4RCU fall under?
The LAD4RCU is listed under Power & Line Protection > Surge Protectors.
Can I view similar or alternative parts?
You can view similar parts to LAD4RCU when available in the Surge Protectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LAD4RCU you can contact the distributor directly for product support, shipping queries etc.
Is the LAD4RCU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LAD4RCU have stock available?
Authorised distributors including RS Americas, RS, Transfer Multisort Elektronik, Farnell and Conrad have stock available or on a lead time for LAD4RCU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LAD4RCU often in real-time on the comparison pages.
What if I can't find stock of LAD4RCU?
You can fill out our help required form which you can use to request a quote for LAD4RCU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.