Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$16.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$27.46
|
14
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$16.59
|
18
in stock
|
Buy Now | |
RS Americas
from US$26.81
|
6
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$30.58
|
-
|
Buy Now | |
element14
from US$48.49
|
-
|
Buy Now | |
Farnell
from US$25.81
|
-
|
Buy Now |
Surge arrestor | Transfer Multisort Elektronik |
D40A-D65A RC 110 240V supp | RS |
RC Suppressor Module, 110 to 240VAC, TeSys Deca Series | Schneider Electric LAD4RC3U | RS Americas |
Contactor Acc | Amar Radio Corporation |
Accessory Type:Suppressor Module | Newark Electronics |
RC SUPPRESSOR MOD, CONTACTOR, 110-240VAC | Farnell |
Where can I find additional details, specifications and documents for a LAD4RC3U?
Additional datasheets, footprints and schematics for LAD4RC3U are listed on our Part Details page. You can also find images and similar parts to LAD4RC3U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LAD4RC3U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LAD4RC3U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LAD4RC3U fall under?
The LAD4RC3U is listed under Electrical & Lighting > Industrial Automation & Control Gear > Contactors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to LAD4RC3U when available in the Contactors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LAD4RC3U you can contact the distributor directly for product support, shipping queries etc.
Is the LAD4RC3U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LAD4RC3U have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, RS Americas, Amar Radio Corporation and Newark Electronics have stock available or on a lead time for LAD4RC3U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LAD4RC3U often in real-time on the comparison pages.
What if I can't find stock of LAD4RC3U?
You can fill out our help required form which you can use to request a quote for LAD4RC3U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.