Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 14Channels |
---|---|
Sampling Rate | 50kSPS |
Input Voltage Max | 5V |
Input Current Max | - |
Bandwidth | - |
External Height | 185mm |
External Width | 75mm |
External Depth | 30mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
External Length / Height | 2.54mm |
I/O Module, Over Usb And Ethernet | Newark Electronics |
I/O MODULE, OVER USB AND ETHERNET | element14 |
Where can I find additional details, specifications and documents for a LABJACK UE9?
Additional datasheets, footprints and schematics for LABJACK UE9 are listed on our Part Details page. You can also find images and similar parts to LABJACK UE9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LABJACK UE9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LABJACK UE9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LABJACK UE9 fall under?
The LABJACK UE9 is listed under Test Equipment > Data Acquisition & Logging > Data Acquisition.
Can I view similar or alternative parts?
You can view similar parts to LABJACK UE9 when available in the Data Acquisition range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LABJACK UE9 you can contact the distributor directly for product support, shipping queries etc.
Is the LABJACK UE9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LABJACK UE9 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for LABJACK UE9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LABJACK UE9 often in real-time on the comparison pages.
What if I can't find stock of LABJACK UE9?
You can fill out our help required form which you can use to request a quote for LABJACK UE9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.