Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1,211.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1,211.44
|
No stock
|
Buy Now |
Temperature Measuring Range | -200°C to +850°C |
---|---|
Thermocouple Type | Pt100 |
Measurement Rate | - |
Altitude | - |
External Width | 190mm |
Operating Temperature Min | - |
Operating Temperature Max | 20°C |
External Depth | 250mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accuracy | 0.0005% |
External Length / Height | 70mm |
No. of Inputs | 4 |
THERMOMETER, PRECISION, PT100 & T/C | Farnell |
Where can I find additional details, specifications and documents for a LABCAL-PRO?
Additional datasheets, footprints and schematics for LABCAL-PRO are listed on our Part Details page. You can also find images and similar parts to LABCAL-PRO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LABCAL-PRO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LABCAL-PRO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LABCAL-PRO fall under?
The LABCAL-PRO is listed under Test Equipment > Thermometers > Thermocouples.
Can I view similar or alternative parts?
You can view similar parts to LABCAL-PRO when available in the Thermocouples range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LABCAL-PRO you can contact the distributor directly for product support, shipping queries etc.
Is the LABCAL-PRO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LABCAL-PRO have stock available?
Authorised distributors including Farnell have stock available or on a lead time for LABCAL-PRO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LABCAL-PRO often in real-time on the comparison pages.
What if I can't find stock of LABCAL-PRO?
You can fill out our help required form which you can use to request a quote for LABCAL-PRO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.