Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Control Voltage AC Max | 250V |
No. of Phases | Single Phase |
Operating Voltage Range | 110V AC to 250V AC |
Standard | UL CSA |
Suppressor Type | Mains |
Voltage Rating | 110VAC |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
CONTACTOR+RELAY TRANS SUPPRESSOR | RS |
Coil Suppressor Module, Varistor, 110-250V, Clip-On, TeSys | Schneider Electric LA4SKE1U | RS Americas |
Suppressor Module, Contactor | Newark Electronics |
COIL SUPPRESSOR MODULE, 24V-48V | Farnell |
Where can I find additional details, specifications and documents for a LA4SKE1U?
Additional datasheets, footprints and schematics for LA4SKE1U are listed on our Part Details page. You can also find images and similar parts to LA4SKE1U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LA4SKE1U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LA4SKE1U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LA4SKE1U fall under?
The LA4SKE1U is listed under Power & Line Protection > Surge Protectors.
Can I view similar or alternative parts?
You can view similar parts to LA4SKE1U when available in the Surge Protectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LA4SKE1U you can contact the distributor directly for product support, shipping queries etc.
Is the LA4SKE1U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LA4SKE1U have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics and Farnell have stock available or on a lead time for LA4SKE1U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LA4SKE1U often in real-time on the comparison pages.
What if I can't find stock of LA4SKE1U?
You can fill out our help required form which you can use to request a quote for LA4SKE1U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.