Status: | Unknown |
---|---|
Series: | TeSys D Series |
RoHS: | Compliant |
Accessory Type | Interface Module |
---|---|
For Use With | Schneider LC1 Series Contactors |
Product Range | TeSys D Series |
RoHS Compliant | Yes |
Solid state amplifier interface module | RS |
Contactor Interface Module, 3-P, Solid State, 24VDC, Top Mount, TeSys D Series | Schneider Electric LA4DWB | RS Americas |
Integral Starter Interface Module 250Vac, 18A | Newark Electronics |
Where can I find additional details, specifications and documents for a LA4DWB?
Additional datasheets, footprints and schematics for LA4DWB are listed on our Part Details page. You can also find images and similar parts to LA4DWB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LA4DWB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LA4DWB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LA4DWB fall under?
The LA4DWB is listed under Automation & Process Control > Contactors & Accessories > Contactor Accessories.
Can I view similar or alternative parts?
You can view similar parts to LA4DWB when available in the Contactor Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LA4DWB you can contact the distributor directly for product support, shipping queries etc.
Is the LA4DWB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LA4DWB have stock available?
Authorised distributors including RS, RS Americas and Newark Electronics have stock available or on a lead time for LA4DWB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LA4DWB often in real-time on the comparison pages.
What if I can't find stock of LA4DWB?
You can fill out our help required form which you can use to request a quote for LA4DWB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.