Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.13
|
No stock
|
Buy Now |
Switch Terminals | Screw |
---|---|
No. of Poles | 2 Pole |
Contact Current Max | 6A |
Contact Voltage AC Max | 690V |
For Use With | LC1 SK06 Contactors |
Contact Voltage DC Max | - |
Product Range | - |
Coil Operating Voltage | 240V |
Coil Voltage VAC Nom | 240V |
Contact Configuration | 1NO |
Contact Current Rating | 6A |
External Depth | 29mm |
External Length / Height | 25mm |
External Width | 27mm |
Height | 25mm |
Main Contact Current AC1 Max | 6A |
Operating Temperature Max | 50°C |
Operating Temperature Min | -20°C |
Where can I find additional details, specifications and documents for a LA1SK10?
Additional datasheets, footprints and schematics for LA1SK10 are listed on our Part Details page. You can also find images and similar parts to LA1SK10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LA1SK10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LA1SK10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LA1SK10 fall under?
The LA1SK10 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to LA1SK10 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LA1SK10 you can contact the distributor directly for product support, shipping queries etc.
Is the LA1SK10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LA1SK10 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for LA1SK10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LA1SK10 often in real-time on the comparison pages.
What if I can't find stock of LA1SK10?
You can fill out our help required form which you can use to request a quote for LA1SK10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.