Status: | Unknown |
---|---|
Series: | TeSys K Series |
RoHS: | Unknown |
Product Range | TeSys K Series |
---|---|
SVHC | No SVHC (07-Jul-2017) |
4 NO auxiliary contact,10A I(th) | RS |
Auxiliary contacts | Transfer Multisort Elektronik |
Auxiliary Contact Block, 4NO, 10A, Front Mount, TeSys Micra Series | Schneider Electric LA1KN40 | RS Americas |
Contactor Auxiliary Contact | Newark Electronics |
Schneider Electric Auxiliary Switch Block 4NO 110A @ 690V Screw Terminal | Distrelec |
AUXILIARY CONTACT BLOCK, 4NO | element14 |
Where can I find additional details, specifications and documents for a LA1KN40?
Additional datasheets, footprints and schematics for LA1KN40 are listed on our Part Details page. You can also find images and similar parts to LA1KN40 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LA1KN40 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LA1KN40 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LA1KN40 fall under?
The LA1KN40 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Contactors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to LA1KN40 when available in the Contactors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LA1KN40 you can contact the distributor directly for product support, shipping queries etc.
Is the LA1KN40 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LA1KN40 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, RS Americas, Newark Electronics and Distrelec have stock available or on a lead time for LA1KN40.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LA1KN40 often in real-time on the comparison pages.
What if I can't find stock of LA1KN40?
You can fill out our help required form which you can use to request a quote for LA1KN40 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.