Status: | Unknown |
---|---|
Series: | TeSys K Series |
RoHS: | Unknown |
Prices starting from US$11.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$16.82
|
309
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$11.06
|
177
in stock
|
Buy Now | |
Distrelec
from US$16.41
|
45
in stock
|
Buy Now | |
Chip One Stop
from US$24.50
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$20.10
|
11
in stock
|
Buy Now | |
element14
from US$17.70
|
11
in stock
|
Buy Now | |
Farnell
from US$16.48
|
11
in stock
|
Buy Now | |
Conrad
from US$24.26
|
8
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
3
in stock
|
Buy Now | |
Rapid Electronics
from US$19.35
|
-
|
Buy Now | |
RS Americas
from US$16.08
|
-
|
Buy Now |
Product Range | TeSys K Series |
---|---|
SVHC | No SVHC (07-Jul-2017) |
Contact Configuration | 2NO / 2NC |
Contact Current Max | 10A |
Contact Voltage AC Max | 690VAC |
Current Rating | 6A |
For Use With | TeSys K Series |
Isolation Voltage | 660V |
No. of Poles | 4 Pole |
Switch Terminals | Screw |
2 NO 2 NC auxiliary contact,10A I(th) | RS |
Auxiliary contacts | Transfer Multisort Elektronik |
Schneider Electric Auxiliary Switch Block 2NO / 2NC, 2 Make Contact (NO) / 2 Break Contacts (NC) | Distrelec |
Contact Block, 2No/2Nc | Newark Electronics |
CONTACT BLOCK, 2NO/2NC | element14 |
Connection (components): Screw terminals | Conrad |
Contactor Acc | Amar Radio Corporation |
Schneider LA1KN22 2NO/2NC 10A 690Vac 4 Pole Contact Block | Rapid Electronics |
Auxiliary Contact Block, 2NO-2NC, 10A, Screw Term, TeSys Micra Series | Schneider Electric LA1KN22 | RS Americas |
Where can I find additional details, specifications and documents for a LA1KN22?
Additional datasheets, footprints and schematics for LA1KN22 are listed on our Part Details page. You can also find images and similar parts to LA1KN22 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LA1KN22 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LA1KN22 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LA1KN22 fall under?
The LA1KN22 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to LA1KN22 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LA1KN22 you can contact the distributor directly for product support, shipping queries etc.
Is the LA1KN22 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LA1KN22 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Distrelec, Chip One Stop and Newark Electronics have stock available or on a lead time for LA1KN22.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LA1KN22 often in real-time on the comparison pages.
What if I can't find stock of LA1KN22?
You can fill out our help required form which you can use to request a quote for LA1KN22 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.