Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.78
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.39
|
70
in stock
|
Buy Now | |
Newark Electronics
from US$15.55
|
53
in stock
|
Buy Now | |
element14
from US$8.12
|
53
in stock
|
Buy Now | |
Farnell
from US$9.58
|
53
in stock
|
Buy Now | |
RS Americas
from US$14.04
|
43
in stock
|
Buy Now | |
Distrelec
from US$9.45
|
17
in stock
|
Buy Now | |
Conrad
from US$15.16
|
12
in stock
|
Buy Now |
Product Range | - |
---|---|
SVHC | No SVHC (07-Jul-2017) |
Contact Configuration | 1NO / 1NC |
Contact Current Max | 6A |
Contact Current Rating | 6A |
Contact Voltage AC Max | 240V |
Contact Voltage DC Max | 48V |
Current Rating | 6A |
For Use With | TeSys K Contactors |
Isolation Voltage | 660V |
No. of Poles | 2 Pole |
Switch Terminals | Screw |
Auxiliary contacts | Transfer Multisort Elektronik |
Contact Block, 1No/1Nc | Newark Electronics |
CONTACT BLOCK, 1NO/1NC | element14 |
Auxiliary Contact Block, 10A, 1NO-1NC, Screw, TeSys Micra Series | Schneider Electric LA1KN11 | RS Americas |
Schneider Electric Auxiliary Switch Block 1NO / 1NC, 1 Make Contact (NO) / 1 Break Contact (NC) | Distrelec |
Connection (components): Screw terminals | Conrad |
1 NO 1 NC auxiliary contact,10A I(th) | RS |
Where can I find additional details, specifications and documents for a LA1KN11?
Additional datasheets, footprints and schematics for LA1KN11 are listed on our Part Details page. You can also find images and similar parts to LA1KN11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LA1KN11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LA1KN11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LA1KN11 fall under?
The LA1KN11 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to LA1KN11 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LA1KN11 you can contact the distributor directly for product support, shipping queries etc.
Is the LA1KN11 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LA1KN11 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for LA1KN11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LA1KN11 often in real-time on the comparison pages.
What if I can't find stock of LA1KN11?
You can fill out our help required form which you can use to request a quote for LA1KN11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.