LA1KN02 Switches, Relays & Solenoids by Schneider Electric

CONTACT BLOCK 2NC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$7.07

Distributor Stock
Logo for RS
RS
from US$9.76
34
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$14.37
78
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$17.42
10
in stock
Buy Now
Logo for element14
element14
from US$8.14
10
in stock
Buy Now
Logo for Farnell
Farnell
from US$9.56
10
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$7.07
9
in stock
Buy Now

Specifications

Switch Terminals Screw
No. of Poles 2 Pole
Contact Current Max 6A
Contact Voltage AC Max 240V
For Use With TeSys K Contactors
Contact Voltage DC Max 48V
Product Range -
SVHC No SVHC (07-Jul-2017)
Contact Configuration 2NC
Contact Current Rating 6A
Current Rating 6A
Isolation Voltage 660V

Alternative Descriptions

Auxiliary Contact Block, 2 NC, Screw Term, Front Mount, TeSys Micra Series | Schneider Electric LA1KN02 | RS Americas
2 NC auxiliary contact,10A I(th) | RS
Contact Block, 2Nc | Newark Electronics
CONTACT BLOCK, 2NC | element14
Auxiliary contacts | Transfer Multisort Elektronik


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LA1KN02?

Additional datasheets, footprints and schematics for LA1KN02 are listed on our Part Details page. You can also find images and similar parts to LA1KN02 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LA1KN02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LA1KN02 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LA1KN02 fall under?

The LA1KN02 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.

Can I view similar or alternative parts?

You can view similar parts to LA1KN02 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LA1KN02 you can contact the distributor directly for product support, shipping queries etc.

Is the LA1KN02 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LA1KN02 have stock available?

Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for LA1KN02.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LA1KN02 often in real-time on the comparison pages.

What if I can't find stock of LA1KN02?

You can fill out our help required form which you can use to request a quote for LA1KN02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay