Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thermal Resistance | 0.175°C/W |
---|---|
External Height - Metric | 74mm |
External Width - Metric | 62mm |
External Length - Metric | 150mm |
Flow Rate Max | 56m³/h |
Noise Rating | 41dBA |
Heat Sink Mounting | Surface Mount |
Heat Sink Material | Aluminium |
External Height - Imperial | 2.91" |
External Width - Imperial | 2.44" |
External Length - Imperial | 5.91" |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Flow Rate | 40m³/h |
Operating Temperature Max | 70°C |
Operating Temperature Min | -20°C |
Power Consumption | 3.6W |
Speed Range Max | 6800rpm |
Surface Finish | Plain |
Voltage Rating V DC | 12V |
Weight | 66g |
Heat Sink, Alum, 0.175 Deg C/W | Newark Electronics |
HEAT SINK, FAN COOLED, 12V | element14 |
Where can I find additional details, specifications and documents for a LA 6/150 12V?
Additional datasheets, footprints and schematics for LA 6/150 12V are listed on our Part Details page. You can also find images and similar parts to LA 6/150 12V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LA 6/150 12V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LA 6/150 12V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LA 6/150 12V fall under?
The LA 6/150 12V is listed under Electronic & Electrical Components > Heatsinks & Thermal Management > Force Cooled Heatsinks.
Can I view similar or alternative parts?
You can view similar parts to LA 6/150 12V when available in the Force Cooled Heatsinks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LA 6/150 12V you can contact the distributor directly for product support, shipping queries etc.
Is the LA 6/150 12V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LA 6/150 12V have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for LA 6/150 12V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LA 6/150 12V often in real-time on the comparison pages.
What if I can't find stock of LA 6/150 12V?
You can fill out our help required form which you can use to request a quote for LA 6/150 12V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.