Status: | Unknown |
---|---|
Series: | LA 100-P/SP13 |
RoHS: | Unknown |
Sensor Output | Closed Loop |
---|---|
Supply Voltage DC Min | 12V |
Supply Voltage DC Max | 15V |
Current Measuring Range DC | -160A to 160A |
Current Measuring Range AC | -160A to 160A |
Response Time | 1µs |
Accuracy % | 0.7% |
Product Range | LA 100-P/SP13 |
SVHC | No SVHC (15-Jan-2018) |
Current Transducer, Closed Loop, 100A | Newark Electronics |
CURRENT TRANSDUCER, 100A, PCB | element14 |
LA100-P/SP13 current transducer,100A | RS |
Board Mount Current Sensors | Sager |
Where can I find additional details, specifications and documents for a LA 100-P/SP13?
Additional datasheets, footprints and schematics for LA 100-P/SP13 are listed on our Part Details page. You can also find images and similar parts to LA 100-P/SP13 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LA 100-P/SP13 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LA 100-P/SP13 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LA 100-P/SP13 fall under?
The LA 100-P/SP13 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to LA 100-P/SP13 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LA 100-P/SP13 you can contact the distributor directly for product support, shipping queries etc.
Is the LA 100-P/SP13 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LA 100-P/SP13 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Sager have stock available or on a lead time for LA 100-P/SP13.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LA 100-P/SP13 often in real-time on the comparison pages.
What if I can't find stock of LA 100-P/SP13?
You can fill out our help required form which you can use to request a quote for LA 100-P/SP13 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.