Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.20
|
No stock
|
Buy Now | |
Rapid Electronics
from US$2.35
|
4,000
in stock
|
Buy Now | |
Chip One Stop
from US$2.14
|
4,000
in stock
|
Buy Now | |
Richardson RFPD
from US$2.37
|
4,000
in stock
|
Buy Now | |
Distrelec
from US$6.97
|
100
in stock
|
Buy Now | |
Future Electronics
from US$2.17
|
-
|
Buy Now | |
element14
from US$2.58
|
-
|
Buy Now | |
Symmetry Electronics
from US$6.78
|
-
|
Buy Now | |
Sager
from US$2.07
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Centre Frequency | 2.45GHz |
---|---|
Antenna Case Size | 8mm x 2mm x 2mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
LA.02 2.4GHz 8*2*2mm Embedded Loop Antenna | Rapid Electronics |
ANTENNA UNIT | Richardson RFPD |
Taoglas Wi-Fi Antenna, 1 dBi, 8mm, SMD | Distrelec |
8*2*2mm, 2.4GHz Embedded Loop Antenna 1dBi 2400MHz to 2500MHz Wi-Fi/BLE/ZigBee | Future Electronics |
SMD ANTENNA, WIFI/BLE/ZIGBEE, 2.45GHZ | Farnell |
Smd Antenna, Wifi/Ble/Zigbee, 2.45Ghz | Newark Electronics |
2.4~2.5GHZ CERAMIC SUBSTRATE LOOP ANTENNA/8*2*2(MM)/LINEAR POLARIZED | Avnet America |
Where can I find additional details, specifications and documents for a LA.02?
Additional datasheets, footprints and schematics for LA.02 are listed on our Part Details page. You can also find images and similar parts to LA.02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LA.02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LA.02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LA.02 fall under?
The LA.02 is listed under Taoglas Parts.
Can I view similar or alternative parts?
You can view similar parts to LA.02 when available in the Taoglas Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LA.02 you can contact the distributor directly for product support, shipping queries etc.
Is the LA.02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LA.02 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Richardson RFPD, Distrelec and Future Electronics have stock available or on a lead time for LA.02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LA.02 often in real-time on the comparison pages.
What if I can't find stock of LA.02?
You can fill out our help required form which you can use to request a quote for LA.02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.